EN
  • EN
  • DE

MCP4251-104E/ST

Part No MCP4251-104E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 257TP 14TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 257
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4251
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848432-MCP4251-104E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4251-104E/ST CAD Model

Description

Microchip Technology MCP4251-104E/ST Digital Potentiometer

The MCP4251-104E/ST is a high-performance digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digital potentiometer, or digipot, is part of Microchip's MCP42XX series and offers a versatile solution for applications requiring variable resistance adjustments through digital control signals.

Key Features

  • Resistance Value: The device offers a 100kΩ resistance with a 257-step resolution, providing precise control over the resistance adjustments.
  • Dual-Channel: It features two independent potentiometer channels, which can be controlled separately, offering flexibility for dual adjustments in a single package.
  • Non-Volatile Memory: The MCP4251-104E/ST includes non-volatile memory (EEPROM) to store the wiper positions, ensuring the last set resistance values are retained even after power is cycled.
  • Interface: It is equipped with an SPI (Serial Peripheral Interface) bus, which allows for easy integration with microcontrollers and ensures a simple communication protocol for adjusting resistance values.
  • Operating Voltage: The operating voltage range is from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Packaging: This component comes in a TSSOP-14 package, which is ideal for space-constrained applications.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions.

Applications

The MCP4251-104E/ST is versatile and can be used in a variety of applications, including:

  • Adjustable power supplies
  • Audio equipment for volume and tone control
  • Calibration and tuning of circuits
  • LCD screen brightness and contrast settings
  • Automotive electronics for sensor adjustments

With its precision, reliability, and ease of use, the MCP4251-104E/ST from Microchip Technology is an ideal choice for engineers and designers looking to incorporate digital potentiometers into their next project. Its robust feature set ensures that it can meet the demands of a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2012 $50.6276
56+ $1.8061 $101.1416
86+ $1.7497 $150.4742
119+ $1.6933 $201.5027
153+ $1.6368 $250.4304
205+ $1.4675 $300.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess