EN
  • EN
  • DE

MCP4241-104E/SL

Part No MCP4241-104E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 129TAP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 100k Ohm Circuit 129 Taps SPI Interface 14-SOIC
Manufacturer Microchip Technology
Series WiperLock™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP4241
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 57
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926679-MCP4241-104E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4241-104E/SL CAD Model

Description

The MCP4241-104E/SL is a digital potentiometer integrated circuit produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This digital potentiometer, often referred to as a digipot, is a versatile component that simulates the analog functionality of a traditional potentiometer with the precision and reliability of digital control.

Key Features:

  • Dual-Channel: The MCP4241-104E/SL features two independent potentiometer channels, providing flexibility for multi-channel applications or redundant configurations.
  • Resistance Value: Each potentiometer channel has a resistance value of 100 kΩ, which can be adjusted digitally through an SPI interface.
  • Resolution: The device offers 7-bit (128 wiper steps) resolution, allowing for fine-grained control over the resistance settings.
  • Voltage Range: It operates over a wide voltage range of 2.7V to 5.5V, making it suitable for various low-voltage applications.
  • Non-Volatile Memory: Equipped with non-volatile memory (EEPROM), the MCP4241-104E/SL can store user-defined wiper positions that are maintained even after power cycling.
  • Temperature Range: This device is designed to operate within an industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.
  • Packaging: The IC is available in a 14-pin SOIC package, which is widely used and suitable for surface-mount technology (SMT).

Applications:

The MCP4241-104E/SL is ideal for a variety of applications where precision digital control over resistance is required. These include:

  • Automated adjustments in audio systems for volume and tone control
  • Calibration of system parameters in industrial controls
  • Adjustable power supplies and battery chargers
  • LED lighting control and dimming
  • Automotive electronics for sensor trimming and calibration

With its robust feature set and flexible control options, the MCP4241-104E/SL from Microchip Technology is a top choice for designers and engineers looking to incorporate digital potentiometers into their next project.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3925 $71.9625
10+ $11.8087 $118.0870
16+ $11.4403 $183.0448
21+ $11.0707 $232.4847
27+ $10.7022 $288.9594
37+ $9.5946 $355.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess