EN
  • EN
  • DE

MCP42100-I/ST

Part No MCP42100-I/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TP 14TSSOP / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 175
Base Product Number MCP42100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP42100-I/ST-NDR,MCP42100IST
Standard Package 96
Win Source Part Number 1321518-MCP42100-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP42100-I/ST CAD Model

Description

The MCP42100-I/ST is a dual-channel, 8-bit digital potentiometer designed and manufactured by Microchip Technology. This versatile component offers a reliable and precise method for adjusting resistance values electronically, without the need for mechanical potentiometer adjustments. It is housed in a compact TSSOP-14 package, making it suitable for space-constrained applications.

Features

  • Resolution: The MCP42100-I/ST offers an 8-bit (256 steps) resolution, allowing for fine adjustments of resistance values.
  • Dual Channel: It features two independent potentiometer channels, which can be used for adjusting two separate signals simultaneously.
  • Wide Operating Voltage: The device supports a wide operating voltage range from 2.7V to 5.5V, compatible with various logic levels and suitable for both 3.3V and 5V systems.
  • Total Resistance: Each potentiometer has a total end-to-end resistance of 100 kΩ, providing a broad range of adjustment possibilities.
  • Serial Interface: The MCP42100-I/ST utilizes the industry-standard SPI (Serial Peripheral Interface) for communication, facilitating easy integration into existing digital systems.
  • Non-volatile Memory: It includes non-volatile memory for storing the wiper position, ensuring that the last set resistance value is maintained even after power cycling.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for a wide variety of applications, including harsh environments.

Applications

The MCP42100-I/ST is a versatile component that can be utilized in a myriad of applications. It is particularly useful in:

  • Automated adjustments in audio control systems
  • Calibration and tuning in industrial control systems
  • Adjustable power supplies and regulators
  • LED brightness control
  • Programmable filters and oscillators

With its precision, reliability, and digital interface, the MCP42100-I/ST from Microchip Technology is an excellent choice for designers and engineers looking to incorporate digital potentiometers into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3880 $53.8800
23+ $4.4210 $101.6830
36+ $4.2828 $154.1808
49+ $4.1447 $203.0903
63+ $4.0065 $252.4095
84+ $3.5920 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 768 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess