EN
  • EN
  • DE

MCP41HV51-104E/MQ

Part No MCP41HV51-104E/MQ
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TAP 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 20-VQFN (5x5)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN (5x5)
Family Name MCP41HV51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884187-MCP41HV51-104E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP41HV51-104E/MQ CAD Model

Description

Microchip Technology MCP41HV51-104E/MQ Digital Potentiometer

The MCP41HV51-104E/MQ is a high-voltage, digital potentiometer designed by Microchip Technology to offer precise resistance tuning in a compact and versatile package. This digital potentiometer is part of Microchip's MCP41HVX1 series, which is renowned for its high-performance and reliability in various electronic applications. The device is particularly suitable for applications requiring low-temporal noise, including audio equipment, industrial control systems, and automated adjustments in a wide range of electronic circuits.

This digital rheostat integrates a 7-bit resistor network offering 129 resistive steps, providing designers with a fine level of control over the resistance settings. With a resistance value of 100kΩ, the MCP41HV51-104E/MQ allows for smooth transitions between steps, ensuring stable operation and minimizing the potential for signal distortion or abrupt changes in circuit behavior.

The MCP41HV51-104E/MQ operates over a wide voltage range, with a maximum analog voltage of 36V. This high-voltage capability makes it an excellent choice for systems that require a higher range of operation without sacrificing performance. The potentiometer also features a Serial Peripheral Interface (SPI) that enables easy communication with microcontrollers and other digital systems, allowing for straightforward integration into complex designs.

Encased in a 20-lead QFN package, the MCP41HV51-104E/MQ is designed for surface mount technology (SMT), which is beneficial for modern, space-constrained electronic assemblies. The compact form factor contributes to a reduction in overall board space, while providing the necessary functionality for precision control.

Additional features of the MCP41HV51-104E/MQ include non-volatile memory for storing the wiper position, which ensures that the device maintains the last position after a power cycle. This is particularly useful in applications that require a specific resistance setting upon startup. Furthermore, the digital potentiometer is equipped with a WiperLock™ Technology that allows users to lock the wiper position, preventing unintended adjustments.

Overall, the MCP41HV51-104E/MQ from Microchip Technology is a robust and reliable solution for designers looking to implement precise resistance tuning in their high-voltage applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess