EN
  • EN
  • DE

MCP41HV31-502E/ST

Part No MCP41HV31-502E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 128TAP 14TSSOP / Digital Potentiometer 5k Ohm 1 Circuit 128 Taps SPI Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 5k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 100ppm/°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 145
Base Product Number MCP41HV31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355629-MCP41HV31-502E/ST
Ultra Librarian 3D Model Ultra Librarian MCP41HV31-502E/ST CAD Model

Description

The MCP41HV31-502E/ST is a high-voltage, 7-bit (128-steps), digital potentiometer developed by Microchip Technology, designed to operate with a single supply voltage of 10V to 36V or a dual supply of up to ±18V. This advanced digital rheostat integrates 50kΩ resistance with a tolerance of ±20% and is encapsulated in a space-saving 14-pin TSSOP package, making it an ideal choice for applications with limited PCB space.

Key Features:

  • High Voltage Operation: The device can handle a wide range of supply voltages, making it versatile for various high-voltage applications.
  • Non-volatile Memory: Equipped with non-volatile memory (EEPROM), the MCP41HV31-502E/ST can retain its wiper position upon power cycling, ensuring consistent performance and settings retention.
  • WiperLock™ Technology: Microchip's proprietary WiperLock™ Technology allows users to lock the wiper position to prevent unintended changes, which is crucial for precision settings.
  • Serial Interface: The device uses a standard SPI interface for communication, which allows for easy integration into existing digital systems.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Multiple Applications: Suitable for applications such as calibration control, adjustable power supplies, and LCD screen adjustment.

Applications:

The MCP41HV31-502E/ST digital potentiometer is a versatile component that can be used in a wide range of applications including:

  • Automotive systems
  • Industrial control systems
  • Communication systems
  • Medical equipment
  • Consumer electronics

With its robust design and advanced features, the MCP41HV31-502E/ST is an excellent choice for designers looking for a reliable and precise variable resistance solution. Microchip's commitment to quality ensures that this digital potentiometer will deliver consistent performance and contribute to the stability and efficiency of your electronic designs.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1887 $65.6610
65+ $1.7959 $116.7335
100+ $1.7398 $173.9800
140+ $1.6837 $235.7180
180+ $1.6276 $292.9680
240+ $1.4592 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,051 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess