EN
  • EN
  • DE

MCP4151-503E/SN

Part No MCP4151-503E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Volatile Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 1.8 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221090-MCP4151-503E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4151-503E/SN CAD Model

Description

Microchip Technology's MCP4151-503E/SN Digital Potentiometer

The MCP4151-503E/SN is a single-channel digital potentiometer designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer integrates state-of-the-art digital control with robust analog mixing, offering a versatile and reliable solution for a wide range of applications.

This particular model comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The MCP4151-503E/SN features a resistance value of 50kΩ with a tightly controlled linear resistance change per step, which is ideal for precise adjustments in various electronic circuits.

Key features of the MCP4151-503E/SN include:

  • Non-volatile Memory: The device has 256 wiper positions, and the current wiper position can be stored in non-volatile memory, ensuring the last set position is retained even after the power is cycled.
  • Serial Interface: It comes with an industry-standard 2-wire, I2C™ compatible serial interface, enabling easy integration into existing systems with minimal additional components required.
  • Wide Operating Voltage: The MCP4151-503E/SN operates over a broad voltage range from 2.7V to 5.5V, accommodating a variety of power supplies and logic levels.
  • Extended Temperature Range: This device can operate in a temperature range from -40°C to +125°C, making it suitable for industrial applications that require performance under extreme conditions.
  • Low Tempco: The device features a low temperature coefficient, which ensures consistent performance and minimal drift across its operating temperature range.
  • Applications: The MCP4151-503E/SN is well-suited for applications such as adjustable power supplies, LCD calibration, audio control, and parameter adjustment in various electronic systems.

Overall, the MCP4151-503E/SN digital potentiometer from Microchip Technology offers designers a compact, precise, and durable solution for the digital control of analog signals. Its reliability and flexibility make it an excellent choice for both prototyping and mass production in various electronic projects and commercial devices.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess