EN
  • EN
  • DE

MCP4142-103E/MF

Part No MCP4142-103E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 129TAP 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
Manufacturer Microchip Technology
Series WiperLock™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP4142
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884184-MCP4142-103E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4142-103E/MF CAD Model

Description

The Microchip MCP4142-103E/MF is a high-performance digital potentiometer that offers a versatile solution for applications requiring precise resistance tuning. This digital potentiometer is part of Microchip's MCP41XX and MCP42XX series, which are known for their reliability and ease of use in various electronic circuits.

Key Features

  • Resistance Value: The MCP4142-103E/MF has a 10kΩ maximum resistance, suitable for a wide range of applications.
  • Resolution: It features a 7-bit resolution, providing 128 resistive steps for fine adjustment of the resistance value.
  • Interface: The device communicates via a standard SPI interface, allowing for easy integration with most microcontrollers.
  • Package: Encased in an 8-lead 2x3 TDFN package, it is designed for space-constrained applications.
  • Single/Dual Channel: This model is a single-channel potentiometer, but the series also includes dual-channel options for designs requiring multiple potentiometers.
  • Non-volatile Memory: It incorporates non-volatile memory to store the wiper position, ensuring the last set position is retained even after power-off.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Power Supply: It can operate from a single power supply of 2.7V to 5.5V, accommodating various design requirements.

Applications

The MCP4142-103E/MF is ideal for applications such as:

  • Automated adjustments to match impedance
  • Volume control in audio systems
  • Calibration and tuning of circuits in real-time
  • Adjustable power supplies and voltage dividers

With its robust feature set, the MCP4142-103E/MF from Microchip Technology is a versatile component that enhances precision and control in electronic designs. Whether for consumer electronics, automotive applications, or industrial systems, this digital potentiometer is engineered to meet the demands of modern circuitry.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess