EN
  • EN
  • DE

MCP4132-103E/SN

Part No MCP4132-103E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366620-MCP4132-103E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4132-103E/SN CAD Model

Description

Microchip Technology's MCP4132-103E/SN Digital Potentiometer

The MCP4132-103E/SN is a versatile digital potentiometer integrated circuit designed and manufactured by Microchip Technology. This compact device offers a reliable solution for applications requiring precise resistance adjustments. It is a part of Microchip's MCP41XX and MCP42XX series of non-volatile digital potentiometers that provide a digital interface to control the resistance settings.

Key Features

  • Resistance Value: The MCP4132-103E/SN comes with a 10kΩ (103) resistance value, which is suitable for a wide range of applications, including calibration, signal conditioning, and gain control.
  • Resolution: It features a 7-bit (128 steps) resolution, allowing for fine incremental adjustments to the resistance.
  • Interface: The device uses an SPI (Serial Peripheral Interface) for communication, enabling easy integration with microcontrollers and other digital systems.
  • Package: Housed in an 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP4132-103E/SN is designed for surface-mount technology, making it suitable for compact PCB layouts.
  • Single Channel: This model is a single-channel digital potentiometer, ideal for applications where one variable resistor suffices.
  • Non-Volatile Memory: It incorporates non-volatile memory to retain the resistance setting even after power-off, ensuring consistent performance across power cycles.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications

The MCP4132-103E/SN digital potentiometer is commonly used in a variety of electronic applications, including:

  • Automated adjustments to compensate for system tolerances or drift
  • Adjustable power supplies and voltage dividers
  • Audio equipment for volume and tone control
  • Calibration and trimming systems for sensors and instrumentation

With its robust design and digital control, the MCP4132-103E/SN is a reliable choice for engineers and designers who require an electronically adjustable resistor with non-volatile memory and a simple interface.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6091 $52.1820
47+ $2.1408 $100.6176
73+ $2.0739 $151.3947
100+ $2.0070 $200.7000
129+ $1.9401 $250.2729
173+ $1.7394 $300.9162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess