EN
  • EN
  • DE

MAX24001-EVAL-OA

Part No MAX24001-EVAL-OA
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL MAX24001
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Main Purpose Power Management, Laser Driver
Utilized IC / Part MAX24001
Supplied Contents Board(s)
Win Source Part Number 785695-MAX24001-EVAL-OA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX24001-EVAL-OA CAD Model

Description

The MAX24001-EVAL-OA from Maxim Integrated is a comprehensive evaluation kit designed to showcase the capabilities of the MAX24001, a high-performance optical amplifier. This evaluation kit is an essential tool for engineers and developers looking to test and integrate the MAX24001 optical amplifier into their fiber optic communication systems.

Key Features

  • Plug-and-Play: The evaluation kit is designed for ease of use, allowing for quick setup and immediate testing without the need for complex configurations.
  • Comprehensive Documentation: Includes detailed documentation and example applications to help users get started with the evaluation kit and understand the functionality of the MAX24001 optical amplifier.
  • High-Performance: The MAX24001 provides exceptional performance, offering low noise figures and high gain, which are critical for maintaining signal integrity in optical communication systems.
  • Adjustable Settings: Users can easily adjust various parameters such as gain control and power levels to simulate different operating conditions and optimize system performance.
  • Software Support: Comes with software that provides a user-friendly interface for controlling and monitoring the evaluation board, enhancing the overall user experience.

Applications

The MAX24001-EVAL-OA is an ideal solution for testing and development in various applications, including:

  • Dense Wavelength Division Multiplexing (DWDM) systems
  • Long-haul optical networks
  • Metro and access networks
  • Optical test equipment
  • Research and development laboratories

Package Contents

The evaluation kit includes:

  • MAX24001 Evaluation Board
  • USB Cable for Connectivity
  • Power Supply
  • Software CD for Board Control and Monitoring
  • User Guide and Documentation

With the MAX24001-EVAL-OA evaluation kit, Maxim Integrated provides a robust platform for designers to expedite the development process, ensuring that their optical systems meet the highest standards of performance and reliability.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2617 $66.3085
11+ $10.8813 $119.6943
17+ $10.5417 $179.2089
23+ $10.2021 $234.6483
30+ $9.8614 $295.8420
40+ $8.8415 $353.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess