EN
  • EN
  • DE

MCP4131-103E/MF

Part No MCP4131-103E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 129TAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name MCP4131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884180-MCP4131-103E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4131-103E/MF CAD Model

Description

Microchip Technology MCP4131-103E/MF Digital Potentiometer

The MCP4131-103E/MF is a highly integrated digital potentiometer (digipot) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact and efficient component is a perfect solution for applications that require precise resistance adjustments. The MCP4131-103E/MF is part of the MCP41XX and MCP42XX series of single-channel and dual-channel digital potentiometers that offer a versatile and reliable way to control and adjust system parameters electronically.

Key Features

  • Resistance Value: The device has a 10kΩ (10,000 ohms) nominal resistance, which is suitable for a wide range of applications.
  • Resolution: With 7 bits of resolution, or 128 wiper steps, the MCP4131-103E/MF allows for fine-grained control over the resistance settings.
  • Interface: The integrated SPI interface ensures easy communication with microcontrollers, allowing for simple adjustments to the resistance settings.
  • Package: Housed in an 8-pin MSOP (Micro Small Outline Package), the MCP4131-103E/MF is designed for space-constrained applications.
  • Voltage Range: It operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Non-volatile Memory: The device features non-volatile memory (EEPROM) to store the wiper position for future use, ensuring the system retains the last set position even after power cycling.
  • Temperature Range: The MCP4131-103E/MF is operational across an extended temperature range from -40°C to +125°C, making it ideal for industrial and automotive applications.

Applications

The MCP4131-103E/MF is versatile and can be used in a variety of applications, including:

  • Automated adjustments to control system parameters
  • Calibration of sensors and instrumentation
  • Audio equipment volume and tone control
  • Automotive electronics for adjusting settings
  • Low-power battery-operated devices

With its precision, reliability, and ease of use, the MCP4131-103E/MF from Microchip Technology is an ideal choice for designers looking to add digital control to their systems. Whether for consumer electronics, automotive, or industrial applications, this digipot provides a compact, programmable solution for electronic adjustment needs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess