EN
  • EN
  • DE

MCP41010-I/P

Part No MCP41010-I/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGITAL 10K 1CH SPI 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 73
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 037722-MCP41010-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Motor Drive & Control, Power Management, Communications & Networking, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MCP41010-I/P CAD Model

Description

The MCP41010-I/P is a single-channel digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer offers a reliable and precise solution for adjusting and controlling resistance in a wide range of electronic applications.

Key Features

  • Resistance Value: The MCP41010-I/P offers a total resistance of 10 kΩ, making it suitable for various applications that require fine adjustment of resistance.
  • Channels: It is a single-channel device, which means it can control one potentiometer function within a circuit.
  • Interface: The device uses a SPI (Serial Peripheral Interface) for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Voltage Range: It operates at a wide voltage range from 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: The MCP41010-I/P is designed to work within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: It comes in a PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.
  • Resolution: The potentiometer provides 8-bit resolution, allowing for 256 distinct wiper positions for precise control.

Applications

The MCP41010-I/P is a versatile component that can be used in a multitude of electronic applications, including:

  • Adjustable power supplies
  • Audio equipment for volume and tone control
  • Calibration and tuning of circuits
  • Automotive electronics for sensor adjustments
  • Programmable filters and delays

With its robust feature set and reliable performance, the MCP41010-I/P digital potentiometer from Microchip Technology is an excellent choice for designers looking to add adjustable resistance capabilities to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9980 $51.9740
31+ $3.2804 $101.6924
48+ $3.1779 $152.5392
66+ $3.0754 $202.9764
85+ $2.9729 $252.6965
113+ $2.6654 $301.1902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess