EN
  • EN
  • DE

MCP40D18T-104E/LT

Part No MCP40D18T-104E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 128TAP SC70-6 / Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package SC-70-6
Case / Package 6-TSSOP, SC-88, SOT-363
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 155
Base Product Number MCP40D18
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP40D18T104ELT,MCP40D18T-104E/LTDKR,MCP40D18T-104E/LTTR,MCP40D18T-104E/LTCT
Standard Package 3,000
Win Source Part Number 1321554-MCP40D18T-104E/LT
Ultra Librarian 3D Model Ultra Librarian MCP40D18T-104E/LT CAD Model

Description

Microchip Technology MCP40D18T-104E/LT Digital Potentiometer

The MCP40D18T-104E/LT is a cutting-edge digital potentiometer device designed and manufactured by the renowned Microchip Technology. This compact and versatile component is an ideal solution for applications requiring variable resistance adjustments through digital control signals, rather than manual mechanical adjustments.

Key Features:

  • 7-bit Resolution: The MCP40D18T-104E/LT offers a 7-bit (128 wiper steps) resolution, providing fine-tuning capability for precise resistance adjustments.
  • Single Channel: This digital potentiometer has a single resistor network channel, which is suitable for a wide range of applications such as adjusting LED brightness, calibrating system tolerances, or controlling audio signals.
  • I2C Interface: Incorporating an I2C compatible interface, the device ensures easy integration with most microcontrollers and processors, allowing for seamless communication and control.
  • Non-Volatile Memory: The wiper settings are stored in non-volatile memory (EEPROM), ensuring the last set resistance value is retained even after the device is powered down.
  • Low Temperature Coefficient: With a low temperature coefficient, the MCP40D18T-104E/LT provides stable performance across a wide temperature range, making it reliable for various environmental conditions.
  • Wide Operating Voltage Range: The device operates in a voltage range from 2.7V to 5.5V, accommodating a broad spectrum of applications and power supplies.
  • Compact Package: Available in a small TSSOP-14 package, the MCP40D18T-104E/LT is suitable for space-constrained applications.

Applications:

The MCP40D18T-104E/LT is designed for diverse applications across various industries. It is commonly used in:

  • Automated adjustments in consumer electronics
  • Industrial control systems
  • Communication devices
  • Audio equipment for volume and tone control
  • Automotive electronics for calibration and control

With its robust feature set and Microchip Technology's reputation for quality and reliability, the MCP40D18T-104E/LT digital potentiometer is an excellent choice for designers looking to add precise and programmable resistance control to their electronic projects.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess