EN
  • EN
  • DE

MCP40D17T-104E/LT

Part No MCP40D17T-104E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 128TAP SC70-6 / 7-Bit Single I2C™ (with Command Code) Digital POT with Volatile Memory in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Resistance - Wiper (Ohms) (Typ) 155
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style SMD
Part Number Series MCP40D17
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809164-MCP40D17T-104E/LT
Ultra Librarian 3D Model Ultra Librarian MCP40D17T-104E/LT CAD Model

Description

The MCP40D17T-104E/LT is a high-performance digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This digitally controlled potentiometer offers designers a versatile and reliable solution for applications requiring variable resistance settings. It is widely used in applications such as calibration and tuning circuits, filter adjustments, and audio control, providing precise and repeatable settings.

Key Features

  • Resistance Options: The device features a 100kΩ resistance value, making it suitable for a wide range of applications.
  • Resolution: The MCP40D17T-104E/LT offers 7-bit (128 steps) resolution, allowing for fine adjustment of resistance.
  • Interface: It includes an I2C compatible interface, enabling easy communication with most microcontrollers.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, ensuring stable performance over a wide temperature range.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, which is ideal for low-voltage applications.
  • Extended Temperature Range: The MCP40D17T-104E/LT is designed to operate over an extended industrial temperature range of -40°C to +125°C.
  • Compact Package: It comes in a compact 2x3 mm TDFN package, saving valuable board space in space-constrained applications.

Applications

The digital potentiometer is suitable for a variety of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable gain amplifiers and attenuators
  • Consumer electronics volume control
  • LED brightness control

With its robust feature set and Microchip's reputation for quality, the MCP40D17T-104E/LT digital potentiometer is an excellent choice for engineers and designers looking to add reliable and precise variable resistance capability to their electronic designs.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8064 $61.2576
21+ $5.5856 $117.2976
33+ $5.4112 $178.5696
45+ $5.2356 $235.6020
58+ $5.0612 $293.5496
77+ $4.5380 $349.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess