EN
  • EN
  • DE

MCP4021T-502E/MS

Part No MCP4021T-502E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 64TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 5k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-MSOP
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1533493-MCP4021T-502E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4021T-502E/MS CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess