EN
  • EN
  • DE

MCP4021-103E/MS

Part No MCP4021-103E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Low-Cost NV Digital POT with WiperLock™ Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series WiperLock
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1221074-MCP4021-103E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4021
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4021-103E/MS CAD Model

Description

Microchip Technology's MCP4021-103E/MS Digital Potentiometer

The MCP4021-103E/MS from Microchip Technology is a compact, high-performance digital potentiometer that offers a versatile solution for a wide range of applications. This digital potentiometer, also known as a digipot, is designed to function as an electronically adjustable resistor, providing precise resistance tuning controlled by digital signals.

Key Features:

  • Resistance Value: The MCP4021-103E/MS offers a resistance value of 10kΩ, which is a common value suitable for various analog circuits.
  • Resolution: It has a 7-bit resolution, allowing for 128 resistive steps, giving the user fine control over the resistance adjustments.
  • Package: The device comes in an MSOP-8 package, which is ideal for space-constrained applications due to its small footprint.
  • Single-Supply Operation: This digital potentiometer operates on a single 2.7V to 5.5V power supply, making it compatible with most common logic levels and easy to integrate into existing designs.
  • Interface: It features an I2C™ compatible interface, ensuring easy communication with microcontrollers and other digital systems.
  • Non-Volatile Memory: The MCP4021-103E/MS incorporates non-volatile memory to store the wiper position, ensuring the last set resistance value is maintained even after power cycling.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

The MCP4021-103E/MS is versatile enough for use in various applications, including:

  • Automated adjustments in audio equipment
  • Calibration and tuning in industrial control systems
  • Adjustable power supplies and voltage dividers
  • LED brightness control
  • Automotive electronics

Overall, the MCP4021-103E/MS is a reliable and precise digital potentiometer that offers designers a high degree of control over their analog signal processing needs, backed by the quality and support of Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8335 $55.0050
70+ $1.5045 $105.3150
105+ $1.4574 $153.0270
145+ $1.4104 $204.5080
185+ $1.3634 $252.2290
250+ $1.2224 $305.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,509 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess