EN
  • EN
  • DE

6-104652-0

Part No 6-104652-0
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 100POS 0.05 GOLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 100
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.187" (4.75mm)
Temperature Range - Operating -65°C ~ 105°C
Contact Finish - Post Tin
Mated Stacking Heights 6.35mm, 8.13mm, 9.91mm
Features Board Lock
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1613603-6-104652-0
Ultra Librarian 3D Model Ultra Librarian 6-104652-0 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN RCPT 6POS 0.1 GOLD SMD
Lowest to $1.7683
Amphenol
CONN RCPT 10POS 0.05 GOLD SMD
Need more? Email Us
TE Connectivity
MEZALOK, SOCKET, 114 P, 15 MM, 5
Need more? Email Us
Amphenol
CONN RCPT 6POS 0.1 GOLD SMD R/A
Need more? Email Us
Harwin Inc.
CONN RCPT 6POS 0.1 TIN PCB R/A
Need more? Email Us
Amphenol
CONN RCPT 100POS 0.05 GOLD SMD
Lowest to $22.4287
Hirose Electric Co Ltd
CONN RCPT 28POS 0.079 TIN SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 12POS 0.05 GOLD SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 20POS 0.079 GOLD PCB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess