EN
  • EN
  • DE

MCP4011T-503E/SN

Part No MCP4011T-503E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 64TAP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 50k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Base Product Number MCP4011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366612-MCP4011T-503E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4011T-503E/SN CAD Model

Description

Microchip Technology MCP4011T-503E/SN Digital Potentiometer

The MCP4011T-503E/SN is a highly versatile digital potentiometer designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact and efficient component offers designers a reliable way to adjust and control resistance values in a wide range of electronic applications, from consumer electronics to industrial systems.

This particular model of the MCP4011 series comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring ease of integration into various circuit designs. It features a single potentiometer function with a resistance value of 50kΩ, which can be adjusted through an increment/decrement serial interface. The interface is simple and easy to use, allowing for seamless integration with microcontrollers and other digital systems.

The MCP4011T-503E/SN operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V logic levels. Its non-volatile memory ensures that the last resistance setting is retained even after the device is powered down, providing a persistent configuration that can be relied upon across power cycles.

One of the key features of this digital potentiometer is its high tolerance to electrostatic discharge (ESD) events, which enhances its robustness and reliability in harsh environments. Additionally, the device boasts a low temperature coefficient, which minimizes resistance variations due to temperature changes, ensuring stable performance across a wide operating temperature range.

Applications for the MCP4011T-503E/SN are diverse and include volume control in audio systems, LCD screen adjustments, calibration systems for sensors, and fine-tuning for analog signals in communication devices. Its digital nature allows for precise control without the mechanical wear and tear associated with traditional potentiometers, extending the lifespan of the applications it is used in.

Overall, the MCP4011T-503E/SN from Microchip Technology represents a reliable and efficient solution for designers looking to incorporate digital resistance tuning into their electronic projects.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7973 $59.7975
180+ $0.6542 $117.7560
275+ $0.6338 $174.2950
380+ $0.6133 $233.0540
490+ $0.5929 $290.5210
655+ $0.5315 $348.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,766 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess