EN
  • EN
  • DE

MCP4011-502E/MS

Part No MCP4011-502E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 5KOHM 64TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 64
Resistance (Ohms) 5k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150 ppm/°C
Resistance - Wiper (Ohms) 70
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP4011
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1221063-MCP4011-502E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4011-502E/MS CAD Model

Description

MCP4011-502E/MS Digital Potentiometer

The MCP4011-502E/MS is a high-performance digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer, often referred to as a "digipot," is a versatile component used in various applications requiring precision and reliability.

Key Features

  • Resistance Value: The device offers a resistance value of 5kΩ, which is suitable for a wide range of applications, including calibration and adjustable gain control circuits.
  • Volatility: The MCP4011-502E/MS is non-volatile, meaning it retains its resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Interface: Communication with the device is achieved through a simple up/down serial interface, making it easy to integrate into existing designs without complex programming requirements.
  • Resolution: The digital potentiometer features a resolution of 6-bits, providing 64 wiper positions that allow for fine adjustment of the resistance setting.
  • Package: It comes in an MSOP (Microchip's Mini Small Outline Package) that is ideal for space-constrained applications.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V makes it compatible with a variety of logic levels and supply voltages.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The MCP4011-502E/MS is suitable for a variety of applications, including:

  • Automated adjustments to compensate for system drift
  • Programmable power supplies and voltage dividers
  • Audio equipment for volume and tone control
  • Adjustable gain amplifiers and filters

In conclusion, the MCP4011-502E/MS from Microchip Technology is a reliable and precise digital potentiometer that offers designers flexibility and ease of use for a multitude of electronic applications. Its non-volatile nature, simple interface, and robust package make it an excellent choice for both prototyping and production-scale projects.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6076 $56.2660
80+ $1.3191 $105.5280
120+ $1.2779 $153.3480
165+ $1.2367 $204.0555
210+ $1.1954 $251.0340
280+ $1.0718 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess