EN
  • EN
  • DE

MCP3907-I/SS

Part No MCP3907-I/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER INT OSC 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Meter Type Single Phase
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number MCP3907
Standard Package 59 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 788308-MCP3907-I/SS
Ultra Librarian 3D Model Ultra Librarian MCP3907-I/SS CAD Model

Description

The MCP3907-I/SS from Microchip Technology is a highly integrated analog front-end (AFE) device, designed for high-precision energy measurement applications. This advanced IC is a perfect solution for smart metering, power monitoring systems, and a variety of industrial and consumer applications that require accurate energy consumption data.

Key Features:

  • High Accuracy: The MCP3907-I/SS delivers exceptional accuracy with its 24-bit Delta-Sigma Analog-to-Digital Converters (ADCs), suitable for high-resolution energy measurement.
  • Dual-Channel: This device features two independent ADC channels, allowing for simultaneous sampling of two different signals, which is ideal for poly-phase metering systems.
  • On-Chip Features: It includes a variety of integrated features such as programmable gain amplifiers, voltage reference, phase delay compensation, and a modulator output block for improved performance and reduced external component count.
  • Communication Interface: The MCP3907-I/SS supports SPI interface for easy communication with microcontrollers, enabling straightforward integration into digital systems.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range, from -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: It is available in a 20-lead SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications:

  • Smart Electric Meters
  • Power Monitoring Systems
  • Industrial Instrumentation
  • Portable Measurement Devices

The MCP3907-I/SS is designed with the quality and reliability expected from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. By incorporating this AFE into your design, you can achieve high-precision measurements, robust performance, and ease of integration, making it an excellent choice for your energy measurement solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
Lowest to $8.7910
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3721 $63.7210
23+ $5.2287 $120.2601
35+ $5.0647 $177.2645
48+ $4.9018 $235.2864
61+ $4.7378 $289.0058
82+ $4.2481 $348.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess