EN
  • EN
  • DE
  • IT

MCP3564RT-E/NC

Part No MCP3564RT-E/NC
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197224-MCP3564RT-E/NC
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Operating Temperature -40°C ~ 125°C
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (3x3)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCP3564RT-E/NC CAD Model

Description

The MCP3564RT-E/NC is a high-precision, 24-bit Analog-to-Digital Converter (ADC) from Microchip Technology, designed to deliver exceptional performance in a wide range of applications requiring accurate signal acquisition and conversion. This ADC is part of Microchip’s MCP356x family, which is renowned for its low-power consumption and advanced features, making it an ideal choice for battery-powered devices, industrial monitoring systems, and medical instrumentation.

Key Features

  • Resolution: The device boasts a 24-bit resolution, providing high accuracy and fine detail in the digital representation of analog signals.
  • Channels: It includes a differential input with up to four channels, allowing for multiple signal inputs to be processed simultaneously.
  • Sample Rate: The MCP3564RT-E/NC offers a programmable data rate up to 153.6 kSPS, enabling flexibility in balancing speed and resolution based on application requirements.
  • Low Power: Designed with power efficiency in mind, the ADC features a low-power mode that significantly reduces current consumption when not in active conversion.
  • Integrated Features: It incorporates an internal oscillator, temperature sensor, and burnout current source, adding to the versatility and functionality of the device without the need for additional components.
  • Communication Interface: The device supports SPI communication, facilitating easy integration with microcontrollers and other digital systems.

Applications

The MCP3564RT-E/NC is suitable for a variety of applications that require high-resolution and low-noise analog-to-digital conversion. These include:

  • Industrial automation and process control systems
  • Portable instrumentation and battery-powered devices
  • Data acquisition systems
  • Medical devices such as ECG and blood pressure monitors
  • Smart sensors and IoT devices

With its robust design, the MCP3564RT-E/NC stands out as a reliable ADC solution for engineers and designers looking to enhance the performance of their systems with accurate data conversion. Microchip Technology's commitment to quality ensures that this product will meet the rigorous demands of a wide range of high-precision electronic applications.

You May Also Be Interested in

Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $22.3469
Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8073 $61.6511
16+ $7.2266 $115.6256
24+ $7.0007 $168.0168
34+ $6.7749 $230.3466
43+ $6.5491 $281.6113
58+ $5.8716 $340.5528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess