EN
  • EN
  • DE

ADS8472IRGZR

Part No ADS8472IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMD
Family Part Number ADS8472
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1142063-ADS8472IRGZR
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8472IRGZR CAD Model

Description

Product Overview: Texas Instruments ADS8472IRGZR

The Texas Instruments ADS8472IRGZR is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers outstanding accuracy and speed for a wide range of applications. This precision ADC is designed to meet the demanding requirements of industrial data acquisition systems, medical instrumentation, and communication infrastructure, ensuring reliable and accurate signal conversion in critical environments.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the ADS8472IRGZR provides high-precision measurements, which is essential for applications that require accurate data acquisition and processing.
  • Fast Sampling Rate: The device supports a maximum sampling rate of 1 MSPS (mega samples per second), allowing for rapid data capture and real-time monitoring of fast-changing signals.
  • Dual Data Output: It features both parallel (16-bit bus) and serial (SPI-compatible) interfaces, providing flexibility in data output and easing integration with a variety of microcontrollers and digital signal processors.
  • Integrated Reference: The ADS8472IRGZR comes with an internal 4.096V reference, eliminating the need for external components and simplifying the design process.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption, making it suitable for power-sensitive applications.
  • Wide Input Range: The input range of ±VREF (where VREF is the voltage reference) supports a variety of signal amplitudes, providing versatility in different use cases.

Applications

The ADS8472IRGZR is ideal for multiple applications, including:

  • Industrial automation and process control
  • Test and measurement equipment
  • Medical imaging and diagnostics
  • Data acquisition systems
  • Communication infrastructure

Reliability and Packaging

Encased in a compact 48-pin QFN (Quad Flat No-leads) package, the ADS8472IRGZR is designed to occupy minimal board space while delivering robust performance. Texas Instruments' commitment to quality ensures that each ADC undergoes rigorous testing and verification processes, providing designers with a reliable component for high-accuracy applications.

With its combination of precision, speed, and versatility, the ADS8472IRGZR from Texas Instruments stands out as a superior choice for system designers seeking to enhance the performance and reliability of their digital conversion systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess