EN
  • EN
  • DE

MCP3561RT-E/NC

Part No MCP3561RT-E/NC
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20UQFN / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type -
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (3x3)
Mounting Type Surface Mount
Base Product Number MCP3561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366603-MCP3561RT-E/NC
Ultra Librarian 3D Model Ultra Librarian MCP3561RT-E/NC CAD Model

Description

Microchip Technology MCP3561RT-E/NC

The MCP3561RT-E/NC from Microchip Technology is a highly precise, single-channel, 24-bit delta-sigma analog-to-digital converter (ADC) that offers a remarkable balance of performance, power efficiency, and flexibility, making it an ideal choice for a wide array of applications including industrial monitoring, medical instrumentation, and consumer electronics.

Key Features

  • Resolution: The device boasts a 24-bit resolution, ensuring high-precision measurements which are critical for sensitive applications.
  • Sample Rate: With a programmable data rate up to 153.6 kSPS, the MCP3561RT-E/NC can accommodate both high-speed and low-speed signals, catering to diverse system requirements.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low current consumption that extends the life of battery-operated devices.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Programmable Gain Amplifier: The integrated programmable gain amplifier (PGA) allows for signal amplification up to 32 times, enhancing the ADC performance for low-amplitude signals.
  • Internal Oscillator: An on-chip oscillator eliminates the need for external components, reducing system complexity and cost.
  • Interface: The device supports SPI serial interface, facilitating easy integration with most microcontrollers.

Applications

The MCP3561RT-E/NC is versatile and can be used in a variety of applications, such as:

  • Industrial automation and process control
  • Portable instrumentation and battery-operated devices
  • Medical monitoring systems
  • Smart sensors and IoT devices
  • Energy metering and smart grid infrastructure

With its precision measurement capabilities, low power consumption, and robust design, the MCP3561RT-E/NC from Microchip Technology is an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9797 $54.7767
25+ $4.0859 $102.1475
38+ $3.9582 $150.4116
53+ $3.8305 $203.0165
68+ $3.7029 $251.7972
91+ $3.3198 $302.1018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess