EN
  • EN
  • DE

MCP3428T-E/ST

Part No MCP3428T-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000921-MCP3428T-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Data Acquisition -Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Base Product Number MCP3428
Voltage - Supply, Digital 2.7V ~ 5.5V
Voltage - Supply, Analog 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian MCP3428T-E/ST CAD Model

Description

Microchip Technology MCP3428T-E/ST Analog-to-Digital Converter

The MCP3428T-E/ST from Microchip Technology is a highly precise 16-bit Analog-to-Digital Converter (ADC) that offers a compact and efficient solution for advanced sensor interfacing and signal processing applications. This versatile ADC is designed to handle four single-ended input channels or two differential channels, providing flexibility for various measurement needs.

Key Features

  • High Resolution: With 16-bit resolution, this ADC ensures high accuracy in data conversion, making it suitable for precision measurement applications.
  • Channel Options: The MCP3428T-E/ST can operate with four single-ended inputs or two differential inputs, allowing for diverse configurations to meet specific application requirements.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers selectable gains of 1, 2, 4, or 8, aiding in the amplification of low-level signals to utilize the full range of the ADC.
  • Low Current Consumption: This device is optimized for power-sensitive applications with its low current consumption features, which also include a power-down mode.
  • On-Board Voltage Reference: The MCP3428T-E/ST comes with an on-board 2.048V voltage reference, which contributes to the stability and accuracy of measurements.
  • I2C Interface: The ADC is equipped with an I2C-compatible serial interface, facilitating easy integration into most microcontroller-based systems.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, this ADC is designed to perform reliably in harsh environmental conditions.

Applications

The MCP3428T-E/ST is ideal for a wide range of applications, including:

  • Industrial monitoring systems
  • Portable instrumentation
  • Battery-powered devices
  • Data acquisition systems
  • Medical devices
  • Smart sensors

This ADC's combination of high resolution, flexible input options, and low power consumption makes it an excellent choice for designers looking to enhance the performance and efficiency of their systems. The MCP3428T-E/ST's robust feature set ensures precise data conversion and reliable operation, even in the most demanding applications.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess