EN
  • EN
  • DE

MCP3426A0-E/MC

Part No MCP3426A0-E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT I2C 15SPS 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 15
Number of Inputs 2
Input Type Differential
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA
Temperature Range - Operating -40°C to 125°C
Case / Package 8-DFN (2x3)
Win Source Part Number 1075051-MCP3426A0-E/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3426A0-E/MC CAD Model

Description

Microchip Technology MCP3426A0-E/MC Product Overview

The MCP3426A0-E/MC from Microchip Technology is a highly precise, dual-channel, low-noise, 16-bit Delta-Sigma Analog-to-Digital Converter (ADC) that provides enhanced performance suitable for a wide range of applications, including industrial and consumer applications that require high resolution and accuracy. The device is part of Microchip's MCP342X series and is designed to operate with a single power supply ranging from 2.7V to 5.5V.

This ADC features two fully differential input channels with a programmable gain amplifier (PGA), offering selectable gains of 1, 2, 4, or 8 to accommodate input signals of varying amplitudes. The MCP3426A0-E/MC offers an I2C interface for communication, allowing for easy integration into existing systems. The I2C address is configurable, enabling the use of multiple devices on the same bus.

The MCP3426A0-E/MC is capable of performing conversions at rates of 15 samples per second (SPS) with 16-bit resolution, ensuring both high precision and efficiency. Its low current consumption makes it ideal for battery-powered devices and portable instrumentation. Additionally, the device features an extended temperature range, making it reliable for use in diverse environmental conditions.

Key features of the MCP3426A0-E/MC include:

  • 16-bit Delta-Sigma ADC with Differential Inputs
  • Programmable Gain Amplifier (PGA) with Gains of 1, 2, 4, or 8
  • Low-current design suitable for battery-operated devices
  • Single-supply operation from 2.7V to 5.5V
  • Configurable I2C address for multi-device bus systems
  • Extended temperature range operation

The MCP3426A0-E/MC is available in a small 10-MSOP package, which is ideal for space-constrained applications. Its robust design and high precision make it an excellent choice for applications such as portable instrumentation, temperature sensing, industrial process control, and smart sensors. Microchip Technology provides comprehensive support for the MCP3426A0-E/MC, including datasheets, application notes, and development tools to facilitate its integration into your designs.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5356 $50.8820
230+ $0.4395 $101.0850
355+ $0.4257 $151.1235
490+ $0.4120 $201.8800
630+ $0.3983 $250.9290
845+ $0.3571 $301.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,111 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess