EN
  • EN
  • DE
  • IT

MCP3422A1-E/SN

Part No MCP3422A1-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features 18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP3422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2266-MCP3422A1-E/SN, MCP3422A1ESN
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926651-MCP3422A1-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP3422A1-E/SN CAD Model

Description

The MCP3422A1-E/SN is a versatile and high-precision Analog-to-Digital Converter (ADC) from Microchip Technology, designed to offer accurate voltage measurement and signal acquisition for a wide range of applications. This ADC is part of the MCP3422 series, known for their reliability and performance in critical data acquisition systems.

Key Features:

  • Resolution: The MCP3422A1-E/SN boasts a 16-bit resolution, providing high precision in measurement with minimal data loss.
  • Number of Channels: It features 2 differential input channels, allowing for the monitoring of two separate signals or one differential pair.
  • Sampling Rate: The device offers a programmable data rate from 3.75 SPS (samples per second) to 240 SPS, enabling users to optimize the balance between speed and resolution.
  • On-Board Voltage Reference: With an on-board precision voltage reference, the ADC ensures stability and accuracy in the conversion process.
  • Interface: Communication with microcontrollers is made simple through the I2C interface, facilitating easy integration into existing systems.
  • Programmable Gain Amplifier (PGA): The integrated PGA provides selectable gains of 1, 2, 4, or 8, enhancing the flexibility and sensitivity of the device for various input signals.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low current consumption, making it ideal for battery-operated devices.
  • Extended Temperature Range: The MCP3422A1-E/SN is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: It comes in a small 10-lead MSOP package, which is suitable for space-constrained applications.

Applications:

The MCP3422A1-E/SN is an excellent choice for various applications that require precise data acquisition, such as:

  • Portable Instrumentation
  • Temperature Sensing with RTD, Thermistor, and Thermocouple
  • Industrial Process Control
  • Battery-Powered Systems
  • Data Acquisition Systems

In summary, the MCP3422A1-E/SN from Microchip Technology is a high-quality ADC solution that combines accuracy, flexibility, and ease of use, making it an essential component for engineers and designers working on sophisticated measurement and control systems.

You May Also Be Interested in

Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Texas Instruments
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Lowest to $1.3038
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0755 $54.6795
21+ $4.9850 $104.6850
32+ $4.8292 $154.5344
43+ $4.6734 $200.9562
56+ $4.5177 $252.9912
75+ $4.0503 $303.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess