EN
  • EN
  • DE

MCP33121D-05-E/MS

Part No MCP33121D-05-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 5.5V
Features -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Type Surface Mount
Base Product Number MCP33121
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366568-MCP33121D-05-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP33121D-05-E/MS CAD Model

Description

Microchip Technology's MCP33121D-05-E/MS Analog-to-Digital Converter

The MCP33121D-05-E/MS is a cutting-edge 20-bit Analog-to-Digital Converter (ADC) developed by Microchip Technology, renowned for its precision and performance in converting analog signals to digital form. This ADC is housed in a compact MSOP package, making it an ideal choice for applications where space is at a premium without compromising on functionality.

With its impressive 20-bit resolution, the MCP33121D-05-E/MS offers an exceptional level of accuracy, ensuring that even the smallest variations in analog signals are captured with high fidelity. This makes it especially suitable for precision measurement applications, such as medical instrumentation, industrial control systems, and high-precision sensors.

One of the standout features of this ADC is its fast sampling rate, allowing it to process signals rapidly and efficiently. This is essential for applications that require real-time data acquisition and processing, such as audio processing and data communication systems. Additionally, the device supports a differential input type, which helps to minimize common-mode noise and enhances the quality of the signal conversion.

The MCP33121D-05-E/MS operates over a wide temperature range, ensuring reliable performance in diverse environmental conditions. This robustness makes it a versatile choice for deployment in outdoor applications or equipment exposed to harsh temperatures.

Integrating the MCP33121D-05-E/MS into a system is made easier with its SPI-compatible serial interface, which allows for straightforward communication with microcontrollers and other digital systems. This interface also supports multiple device connectivity, enabling the creation of complex data acquisition systems with multiple ADCs.

Moreover, Microchip Technology has designed the MCP33121D-05-E/MS with power efficiency in mind. The device features a low-power consumption mode, which is particularly beneficial for battery-powered devices, where energy conservation is crucial.

In summary, the MCP33121D-05-E/MS from Microchip Technology is an advanced, high-resolution ADC that offers a blend of precision, speed, and efficiency, packaged in a space-saving MSOP format. It is an excellent choice for engineers and designers looking to incorporate accurate analog-to-digital conversion in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess