EN
  • EN
  • DE

74LVC14ADB

Part No 74LVC14ADB
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC HEX SCHMITT INVERTER 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 1.2 V to 3.6 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.12 V to 0.8 V
Logic Level - High 1 V to 2 V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SSOP
Dimension 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 165448-74LVC14ADB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date April 28, 1998
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian 74LVC14ADB CAD Model

Description

The NXP 74LVC14ADB is a high-performance, six-channel inverting Schmitt trigger device that is designed to operate from 1.2V to 3.6V, making it ideal for low-voltage applications. This component is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it is fabricated with a high-speed Si-gate CMOS technology.

The 74LVC14ADB features Schmitt trigger action inputs which provide it with the capability to transform slowly changing input signals into sharply defined jitter-free output signals, enhancing the circuit's noise immunity and allowing it to be used for signal conditioning, particularly in environments with high electrical noise. This characteristic makes the device suitable for interfacing with microcontrollers and other logic devices in a wide array of digital applications.

Key Features:

  • Logic Type: Hex Inverting Schmitt Trigger
  • Supply Voltage Range: 1.2V to 3.6V
  • Logic Case Style: SSOP
  • No. of Pins: 14
  • Operating Temperature Range: -40°C to +125°C
  • Output Capability: Standard
  • IC Output Type: Complementary
  • Propagation Delay: 3.7ns at 3.3V

The device also offers a wide operating temperature range from -40°C to +125°C, which makes it robust for industrial applications. The package type for the 74LVC14ADB is a 14-pin SSOP (Shrink Small Outline Package), which is advantageous for space-constrained applications. Its low power consumption and high-speed operation up to 3.7ns propagation delay at 3.3V are critical for high-performance systems.

Furthermore, the 74LVC14ADB is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product is also compliant with JEDEC standard no. 7A, which ensures its reliability and industry-standard compatibility.

In summary, the NXP 74LVC14ADB is an excellent choice for designers looking for a reliable, low-voltage inverting Schmitt trigger with the flexibility to be used in a variety of digital applications, from signal conditioning to interfacing with various logic components.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1023 $57.7995
1,380+ $0.0840 $115.9200
2,130+ $0.0815 $173.5950
2,935+ $0.0788 $231.2780
3,795+ $0.0762 $289.1790
5,080+ $0.0683 $346.9640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess