EN
  • EN
  • DE

MCP3302T-CI/SL

Part No MCP3302T-CI/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 13BIT SAR 14SOIC / 13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tape & Reel (TR)
Number of Bits 13
Sampling Rate (Per Second) 100k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting SMD (SMT)
Base Product Number MCP3302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP3302TCI/SL,MCP3302T-CI/SL-NDR
Standard Package 2,600
Win Source Part Number 1078055-MCP3302T-CI/SL
Ultra Librarian 3D Model Ultra Librarian MCP3302T-CI/SL CAD Model

Description

Microchip Technology MCP3302T-CI/SL Overview

The MCP3302T-CI/SL is a high-performance, 13-bit analog-to-digital converter (ADC) from Microchip Technology, designed to deliver precision and efficiency for a wide range of applications. This ADC is part of Microchip's renowned data converter portfolio and is well-suited for complex signal processing tasks where accuracy is paramount.

Key Features

  • Resolution: The device boasts a 13-bit resolution, providing fine detail in the analog signal conversion process, ensuring that small changes in the input signal are accurately represented in the digital output.
  • Channels: It features four input channels, two of which are differential and two are single-ended inputs. This allows for flexible signal acquisition from various sources.
  • Sampling Rate: With a high sampling rate, the MCP3302T-CI/SL is capable of converting analog signals to digital at a speed that is suitable for a variety of dynamic systems.
  • Interface: The device includes a Serial Peripheral Interface (SPI) for communication, allowing for easy integration with most microcontrollers and digital systems.
  • Supply Voltage: It operates at a single supply voltage, making it an energy-efficient choice for battery-operated devices.
  • Package: The ADC comes in a small-outline package (SOIC), ideal for space-constrained applications.

Applications

The versatility of the MCP3302T-CI/SL ADC makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Industrial automation and process control
  • Medical instruments
  • Battery-operated devices
  • Portable instrumentation

Quality and Reliability

As with all Microchip products, the MCP3302T-CI/SL is manufactured to high standards, ensuring reliability and performance consistency. It is designed to withstand the demands of industrial environments and can operate across a broad temperature range.

Conclusion

The MCP3302T-CI/SL from Microchip Technology is a versatile and reliable ADC solution that offers precise data conversion, multiple input channels, and efficient operation. Whether you're developing a complex medical device or a simple battery-operated gadget, this ADC can help you achieve accurate and reliable analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess