EN
  • EN
  • DE

MCP3208T-CI/SL

Part No MCP3208T-CI/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MCP3208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3208T-CI/SLTR, MCP3208T-CI/SLDKR, MCP3208T-CI/SL-NDR, MCP3208T-CI/SL-ND, MCP3208T-CI/SLCT
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926647-MCP3208T-CI/SL
Ultra Librarian 3D Model Ultra Librarian MCP3208T-CI/SL CAD Model

Description

Microchip Technology MCP3208T-CI/SL Product Overview

The MCP3208T-CI/SL is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) offered by Microchip Technology. This robust component is designed to provide precision and flexibility with an 8-channel input, making it an ideal choice for a wide range of applications including data acquisition, temperature sensing, and industrial process control.

The MCP3208T-CI/SL operates over a broad voltage range (2.7V - 5.5V), which allows it to be used in both 3.3V and 5V systems. This versatility ensures that it can be integrated into various designs without the need for additional voltage level conversion, simplifying the overall design process.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog signal conversion which is essential for high-precision applications.
  • Channels: It includes 8 analog inputs with single-ended or differential input mode options, giving designers the flexibility to choose the best configuration for their specific needs.
  • Communication: The MCP3208T-CI/SL utilizes the SPI (Serial Peripheral Interface) for communication, ensuring fast data transfer rates and easy interfacing with microcontrollers and other digital systems.
  • Sampling Rate: It features a maximum sampling rate of 100 ksps, allowing for real-time data acquisition in time-sensitive applications.
  • Package: The device is available in a 16-pin PDIP, SOIC, or TSSOP package, providing options for various board layouts and assembly processes.

Applications:

The MCP3208T-CI/SL is widely used in applications that require high-resolution ADCs, such as:

  • Portable instrumentation and battery-operated devices due to its low power consumption.
  • Industrial automation systems where precise monitoring and control of processes are critical.
  • Medical equipment, where accuracy and reliability are paramount.
  • Consumer electronics, including home automation and entertainment systems.

Microchip Technology's commitment to quality and performance is evident in the MCP3208T-CI/SL ADC, making it a trusted choice for engineers and designers who require reliable data conversion in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3999 $50.9985
36+ $2.7897 $100.4292
56+ $2.7025 $151.3400
77+ $2.6153 $201.3781
99+ $2.5282 $250.2918
133+ $2.2666 $301.4578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,856 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess