EN
  • EN
  • DE

MCP3021A2T-E/OT

Part No MCP3021A2T-E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202509-MCP3021A2T-E/OT
Win Source Part Number Cross
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 22.3k
Input Type Single Ended
Data Interface I²C
Configuration S/H-ADC
Ultra Librarian 3D Model Ultra Librarian MCP3021A2T-E/OT CAD Model

Description

Microchip Technology's MCP3021A2T-E/OT: A Compact, High-Accuracy ADC Solution

The MCP3021A2T-E/OT is a highly precise 10-bit Analog-to-Digital Converter (ADC) produced by Microchip Technology, designed to deliver efficient performance in a compact package. This ADC is an ideal choice for a wide range of applications that require accurate analog signal conversion, such as in industrial automation, consumer electronics, and smart sensing systems.

One of the standout features of the MCP3021A2T-E/OT is its small SOT-23-5 package, which allows it to be easily integrated into space-constrained designs without compromising on functionality. The device operates over a broad voltage range of 2.7V to 5.5V, making it versatile for use with various logic levels and power supplies. This feature ensures compatibility with both 3.3V and 5V systems, providing design flexibility for engineers.

The MCP3021A2T-E/OT offers impressive accuracy due to its 10-bit resolution, which translates to fine-grain signal representation. This high level of precision is crucial for applications where the integrity of the analog signal needs to be maintained after conversion. Additionally, the device boasts an I2C-compatible serial interface, which supports standard, fast, and high-speed modes. This interface simplifies communication with microcontrollers and processors, enabling easy integration into existing digital systems.

Another advantage of this ADC is its low power consumption, which is essential for battery-operated or power-sensitive applications. It also features an extended temperature range of -40°C to +125°C, ensuring reliable operation under harsh environmental conditions. This robustness is particularly beneficial for outdoor or industrial applications where temperature fluctuations are common.

Microchip Technology's MCP3021A2T-E/OT is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of small size, high accuracy, and low power consumption makes it an excellent choice for designers looking to enhance their systems with precise analog-to-digital conversion capabilities.

Overall, whether you're developing a sophisticated sensor interface, a portable device, or any system requiring accurate ADC functionality, the MCP3021A2T-E/OT from Microchip Technology is a compelling option to consider.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7509 $52.2671
45+ $2.2571 $101.5695
69+ $2.1866 $150.8754
95+ $2.1161 $201.0295
123+ $2.0455 $251.5965
164+ $1.8339 $300.7596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess