EN
  • EN
  • DE

MCP2544FDT-E/SN

Part No MCP2544FDT-E/SN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex -
Receiver Hysteresis 200 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP2544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352528-MCP2544FDT-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP2544FDT-E/SN CAD Model

Description

Microchip Technology MCP2544FDT-E/SN CAN Interface IC

The MCP2544FDT-E/SN from Microchip Technology is a high-performance CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is designed to provide differential transmit and receive capability for the CAN protocol controller and is fully compatible with the ISO-11898-2 and ISO-11898-5 standards.

This transceiver is suitable for automotive and industrial applications that require high-speed data communication with robust error detection and signaling features. The MCP2544FDT-E/SN operates at speeds of up to 1 Mb/s and features a very low standby current, making it ideal for low-power applications.

Key Features:

  • High-Speed CAN Interface: Supports CAN protocols up to 1 Mb/s.
  • Low-Power Operation: Designed with a low-power standby mode to conserve energy in dormant systems.
  • Robust Protection: Features protections against over-temperature, voltage transients, and loss of ground.
  • Wide Operating Voltage: Operates from 4.5V to 5.5V, suitable for most automotive and industrial environments.
  • Extended Temperature Range: Functional across a temperature range from -40°C to +125°C, ensuring reliability in harsh conditions.
  • ESD Protection: Equipped with Electrostatic Discharge (ESD) protection for enhanced durability.
  • SOIC Package: Offered in an 8-pin SOIC package, allowing for compact PCB design and easy integration into existing systems.

The MCP2544FDT-E/SN is a versatile and reliable solution for any system requiring high-speed and secure data communication. Its advanced feature set ensures that it can handle the rigorous demands of modern automotive networks, as well as sophisticated industrial control systems. Whether upgrading an existing application or designing a new system from scratch, the MCP2544FDT-E/SN transceiver from Microchip Technology offers a perfect balance of performance, power efficiency, and protection.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7447 $61.0645
85+ $1.4315 $121.6775
125+ $1.3868 $173.3500
175+ $1.3421 $234.8675
225+ $1.2973 $291.8925
300+ $1.1631 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,083 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess