EN
  • EN
  • DE

MCP2515T-E/SO

Part No MCP2515T-E/SO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER W/SPI 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Case / Package 18-SOIC
Win Source Part Number 1075016-MCP2515T-E/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP2515T-E/SO CAD Model

Description

Microchip Technology MCP2515T-E/SO CAN Controller

The MCP2515T-E/SO is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, a leader in microcontroller and analog semiconductors. It implements the CAN specification, version 2.0B, and is capable of transmitting and receiving both standard and extended data and remote frames.

This device is designed to interface with microcontrollers (MCUs) via the industry-standard Serial Peripheral Interface (SPI). With its SPI interface, the MCP2515 provides microcontrollers with an easy and cost-effective method of integrating into CAN networks, allowing for robust communication in automotive and industrial applications.

The MCP2515T-E/SO comes in a small-outline (SO) package, which is ideal for space-constrained applications. It operates at a voltage range of 2.7V to 5.5V, making it suitable for use in 3.3V and 5V systems. The temperature range for this device is specified from -40°C to +125°C, ensuring reliable operation in harsh environments.

With two acceptance masks and six acceptance filters, the MCP2515 can be programmed to filter out unwanted messages, thereby reducing the host MCU's overhead. The device also features two transmit buffers with prioritization and three receive buffers to store incoming messages. This arrangement helps to optimize data management and improve system efficiency.

Interrupts play a crucial role in the operation of the MCP2515. The device supports multiple interrupt flags to signal the host MCU of various events such as message transmission, reception, and errors. This interrupt-driven communication minimizes the need for the MCU to continuously poll the status of the CAN controller, thus saving power and processor resources.

The MCP2515T-E/SO also includes other features such as automatic retransmission on error, a time-triggered send mode for enhanced message scheduling, and a one-shot mode that prevents the device from continuously attempting to transmit a message in case of errors. These features, combined with its robust design, make the MCP2515 an excellent choice for implementing CAN in embedded systems.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6576 $58.0160
75+ $1.3601 $102.0075
115+ $1.3176 $151.5240
160+ $1.2751 $204.0160
205+ $1.2326 $252.6830
275+ $1.1051 $303.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,095 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess