Microchip Technology MCP2515-I/SO CAN Controller
The MCP2515-I/SO is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology that implements the CAN specification, version 2.0B. It is a highly integrated solution that provides a simple interface between a microcontroller and a CAN network, enabling efficient communication among microcontrollers, devices, or systems without a host computer.
Key Features:
- High-Speed CAN Interface: Supports 1 Mb/s operation, making it suitable for automotive and industrial applications where high data rates are essential.
- Flexible Data Rate: The MCP2515-I/SO can be configured for different baud rates to ensure compatibility with various CAN networks.
- SPI Interface: Features a Serial Peripheral Interface (SPI) for easy connection to most microcontrollers, with speeds up to 10 MHz.
- Two Acceptance Masks and Six Acceptance Filters: These features allow for more granular control over the packets that the controller will accept, enhancing the system's security and efficiency.
- Buffered Output: Includes three transmit buffers and two receive buffers to minimize the chance of data loss during high traffic on the CAN network.
- Error Detection: Comes with error detection and signaling features that ensure reliable data transmission and reception.
- Voltage Range: Operates at a supply voltage of 2.7V to 5.5V, making it versatile for different power environments.
- Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring performance under extreme conditions.
- Package: Available in a 18-pin SOIC package, which is suitable for space-constrained applications.
Applications:
The MCP2515-I/SO is ideal for automotive networking, industrial automation, medical equipment, and any embedded system that requires robust and reliable communication. Its ability to handle high-speed data with error-checking and fault confinement makes it a preferred choice for critical systems where data integrity is paramount.
With the MCP2515-I/SO, Microchip Technology offers a compact and efficient solution for CAN network interfacing, providing designers with a flexible and powerful tool to create sophisticated networking applications while reducing system complexity and cost.