Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Protocol CANbus
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number MCP2515
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 845737-MCP2515-E/SO
Ultra Librarian 3D Model Ultra Librarian MCP2515-E/SO CAD Model

Description

The MCP2515-E/SO is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, designed to simplify applications that require interfacing with a CAN bus. The device is particularly suitable for automotive and industrial environments where reliable data communication is essential.

Key Features:

  • High-Speed CAN Interface: The MCP2515-E/SO supports the CAN specification version 2.0B, ensuring compatibility with high-speed CAN networks up to 1 Mb/s.
  • SPI Interface: It features a Serial Peripheral Interface (SPI) that operates at clock speeds up to 10 MHz, allowing for easy integration with most microcontrollers.
  • Flexible Operation Modes: This device offers various modes of operation, including Normal, Sleep, Loopback, Listen-Only, and Configuration modes, providing versatility for different CAN network requirements.
  • Error Handling: Enhanced error detection and handling mechanisms are built-in, including message error counters and multiple error interrupt flags for robust communication.
  • Message Filtering: Two receive buffers with prioritized message storage and six acceptance filters ensure that only relevant messages are processed, reducing the workload on the host microcontroller.
  • Small Form Factor: Packaged in a compact 18-pin SOIC form factor, the MCP2515-E/SO is ideal for space-constrained applications.

Applications:

  • Automotive systems (e.g., body control modules, diagnostic interfaces)
  • Industrial automation and control systems
  • Medical equipment
  • Embedded systems requiring CAN network connectivity

The MCP2515-E/SO from Microchip Technology is an efficient solution for adding CAN communication capability to embedded systems. With its robust feature set and ease of use, it is an excellent choice for developers looking to implement CAN functionality in their designs.

You May Also Be Interested in

Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $15.3251
ECAD model for LAN9253-V/R4X
Renesas Electronics America
IC USB CONTROLLER GEN-PUR 48LQFP
Lowest to $78.1626
ECAD model for M66291GP#RB0S
Broadcom Limited
IC ETHERNET SWITCH I2C/SPI / Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Need more? Email Us
ECAD model for BCM53112MB0ILFBG
Maxim Integrated
RS232, RS485 Controller 14-PDIP
Need more? Email Us
ECAD model for MAX3100CPD+
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $8.6154
ECAD model for KSZ8895MQXC
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2193 $51.0439
55+ $1.8210 $100.1550
86+ $1.7641 $151.7126
118+ $1.7072 $201.4496
152+ $1.6503 $250.8456
203+ $1.4795 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,483 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention