EN
  • EN
  • DE

LT1739IFE#PBF

Part No LT1739IFE#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC AMP XDSL LINE DRV DUAL20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Protocol xDSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 126071-LT1739IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT1739IFE#PBF CAD Model

Description

The LT1739IFE#PBF is a high-performance operational amplifier from Linear Technology designed to meet the needs of a wide array of signal processing applications. This device is particularly well-suited for high-speed and high-fidelity requirements, offering a perfect blend of speed, precision, and power efficiency.

Key Features:

  • High Gain Bandwidth: The LT1739IFE#PBF boasts a high gain bandwidth product, ensuring excellent performance in high-frequency applications. This feature makes it ideal for use in video signal processing, telecommunications, and other high-speed systems.
  • Low Distortion: With its low distortion characteristics, the amplifier delivers high-quality output signals, preserving the integrity of the original input and making it suitable for audio applications and precision measurement equipment.
  • Fast Slew Rate: The fast slew rate of the LT1739IFE#PBF allows it to respond quickly to changes in the input signal, which is crucial for maintaining signal fidelity in rapidly changing environments.
  • Stable with Capacitive Loads: Stability with capacitive loads is a critical feature that ensures reliable performance even in complex circuit configurations where capacitance might otherwise introduce instability.

Applications:

  • Telecommunications
  • Video Signal Processing
  • Test Equipment
  • Audio Processing
  • Active Filters
  • Data Acquisition Systems

The LT1739IFE#PBF is provided in a robust package that ensures its durability and longevity in a variety of operating conditions. Linear Technology's commitment to quality means that this amplifier is not only high-performing but also reliable over the long term, making it a smart choice for critical applications where performance cannot be compromised.

Technical Specifications:

  • Supply Voltage Range: Specified for ±5V to ±15V
  • Operating Temperature Range: Specified for -40°C to 85°C
  • Packaging: Available in a standard 16-lead plastic TSSOP

With its combination of speed, precision, and power, the LT1739IFE#PBF from Linear Technology stands out as an operational amplifier capable of addressing the most demanding signal processing challenges.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3679 $86.7358
4+ $35.5844 $142.3376
6+ $34.4721 $206.8326
7+ $33.3599 $233.5193
9+ $32.2476 $290.2284
12+ $28.9120 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess