EN
  • EN
  • DE

MCP23008-E/P

Part No MCP23008-E/P
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 1.7MHZ I2C 18DIP / I/O Expander 8 I2C 1.7 MHz 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 1.7 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number MCP23008
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848609-MCP23008-E/P
Ultra Librarian 3D Model Ultra Librarian MCP23008-E/P CAD Model

Description

Microchip Technology MCP23008-E/P

The MCP23008-E/P is a robust 8-bit I/O expander from Microchip Technology, designed to provide additional I/O capabilities to a microcontroller via the two-wire I²C™ bus interface. This versatile component is ideal for applications where additional inputs/outputs are necessary, especially in space-constrained environments where the use of multiple microcontrollers would be impractical or cost-prohibitive.

Encased in a PDIP-18 package, the MCP23008-E/P is easy to integrate into a wide variety of projects, from hobbyist level to professional applications. It operates over a voltage range of 2.7V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels, thus providing the flexibility needed for compatibility with various microcontroller platforms.

Key features of the MCP23008-E/P include:

  • Expandability: Users can control up to eight individual GPIO pins through a single I²C bus, and up to eight devices can be connected on the same bus, offering the possibility of controlling up to 64 I/Os.
  • Interrupt Output: An interrupt output pin can be configured to alert the host microcontroller of an input change event, reducing the need for constant polling of the I/O expander.
  • Input Polarity Inversion: The polarity of the input port data can be inverted, providing additional flexibility in interfacing with external circuits.
  • Configurable Input/Output: Each GPIO pin can be individually set as an input or output, allowing for a mix of input and output pins within the same device.
  • Internal Power-On Reset: The device includes an internal Power-on Reset (POR) circuit, ensuring that the I/O expander starts in a known state after power-up.
  • High-Level Serial Interface: The I²C interface supports standard (100 kHz), fast (400 kHz), and high-speed (up to 1.7 MHz) modes, providing a high level of communication speed flexibility.

Whether you're developing a complex control system or simply need a few extra pins for your microcontroller, the MCP23008-E/P offers a reliable, cost-effective solution. Its ease of use, combined with advanced features, makes it an excellent choice for expanding the capabilities of your next project.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4716 $51.9036
50+ $2.0280 $101.4000
77+ $1.9646 $151.2742
106+ $1.9012 $201.5272
137+ $1.8378 $251.7786
183+ $1.6477 $301.5291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess