EN
  • EN
  • DE

MCP2221T-I/ST

Part No MCP2221T-I/ST
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB TO I2C BRIDGE DEVICE 14TS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP2221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP2221T-I/ST-ND, MCP2221T-I/STTR, MCP2221T-I/STDKR, MCP2221T-I/STCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884144-MCP2221T-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP2221T-I/ST CAD Model

Description

Microchip MCP2221T-I/ST USB to I2C/UART Protocol Converter

The Microchip MCP2221T-I/ST is a versatile USB-to-I2C/UART protocol converter that serves as a bridge between USB and serial protocols. This compact device is housed in a TSSOP-14 package and is designed to work with a wide range of applications, from hobbyist projects to professional industrial systems.

With the MCP2221T-I/ST, users can easily add USB connectivity to their projects without the complexity of managing USB-specific firmware. The converter is capable of operating at USB full-speed with a data transfer rate of 12 Mbps, ensuring efficient communication between devices. Its integrated support for both I2C and UART protocols makes it a flexible choice for interfacing with sensors, microcontrollers, and other peripherals.

The device features four GPIO pins that can be configured for various purposes, such as input, output, or special functions like ADC inputs or DAC outputs. This flexibility allows designers to reduce component count and save on board space. Additionally, the MCP2221T-I/ST includes a comprehensive set of features such as a 256-byte integrated EEPROM, a configurable clock output, and hardware support for the I2C bus, including clock stretching and multi-master capability.

The MCP2221T-I/ST is supported by Microchip's USB drivers and configuration software, which simplifies the process of setting up and customizing the device for specific requirements. This makes it an ideal solution for rapid prototyping and development, as well as for production-ready designs.

Whether you're developing a new IoT device, creating a USB interface for a legacy system, or simply need a reliable bridge between your computer and a serial bus, the Microchip MCP2221T-I/ST offers a cost-effective and easy-to-implement solution.

Key Features:

  • USB to I2C/UART Protocol Conversion
  • Full-Speed USB (12 Mbps)
  • Four Configurable GPIO Pins
  • 256-byte Integrated EEPROM
  • Configurable Clock Output
  • Supports I2C Clock Stretching and Multi-Master
  • Available in TSSOP-14 Package

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess