EN
  • EN
  • DE

MCP2210T-I/MQ

Part No MCP2210T-I/MQ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONVERTER USB-SPI 20-QFN / USB Bridge, USB to SPI USB 2.0 SPI Interface 20-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to SPI
Interface SPI
Standards USB 2.0
Voltage - Supply 3.3V ~ 5.5V
Current - Supply 13mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number MCP2210
Standard Package 3,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851369-MCP2210T-I/MQ
Ultra Librarian 3D Model Ultra Librarian MCP2210T-I/MQ CAD Model

Description

Microchip Technology's MCP2210T-I/MQ: A Versatile USB to SPI Bridge

The MCP2210T-I/MQ is a highly integrated USB-to-SPI master converter developed by Microchip Technology. This innovative device allows users to add SPI communication capabilities to any system with a USB host interface. The MCP2210T-I/MQ serves as a simple and cost-effective bridge between a USB port and SPI devices, making it an ideal choice for a wide range of applications in various industries.

The product comes in a compact 20-pin VQFN package, designed to occupy minimal space on a PCB. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. With a USB 2.0 full-speed interface and a highly configurable SPI bus with speeds up to 12 Mbps, the MCP2210T-I/MQ provides a flexible and efficient solution for system designers.

One of the key features of the MCP2210T-I/MQ is its ability to support up to nine general-purpose input/output (GPIO) pins. These pins can be individually configured by the user, allowing for additional flexibility in interfacing with various peripherals and sensors. Furthermore, the device includes an integrated 256-byte user EEPROM, which can be used to store configuration settings or small amounts of data.

The MCP2210T-I/MQ also comes with a comprehensive set of software support tools. Microchip provides a dedicated software utility for configuring the device, as well as a Windows® driver and DLLs for developing custom applications. This ensures that integrating the MCP2210T-I/MQ into a system is as straightforward as possible, reducing development time and accelerating time-to-market for products that require SPI communication.

In summary, the MCP2210T-I/MQ from Microchip Technology is a versatile and reliable USB to SPI master converter that provides a simple interface solution for USB connectivity to SPI-based devices. Its robust feature set, industrial temperature range, and comprehensive software support make it an excellent choice for designers looking to enhance their systems with USB and SPI communication capabilities.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6375 $51.0125
27+ $3.8051 $102.7377
41+ $3.6862 $151.1342
57+ $3.5673 $203.3361
73+ $3.4484 $251.7332
98+ $3.0917 $302.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess