EN
  • EN
  • DE

MCP1643T-I/MS

Part No MCP1643T-I/MS
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 550mA 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP1643
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1643T-I/MS-ND, MCP1643T-I/MSCT, MCP1643T-I/MSTR, MCP1643T-I/MSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884087-MCP1643T-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP1643T-I/MS CAD Model

Description

Microchip Technology MCP1643T-I/MS - Compact, Efficient DC-DC Converter

The MCP1643T-I/MS is a highly integrated, compact, and efficient DC-DC converter from Microchip Technology, designed to step up low voltage sources to a higher, regulated output voltage. This device is particularly suitable for applications that require a small footprint and high efficiency, such as portable devices, wireless sensors, and battery-operated equipment.

Key Features

  • Adjustable Output Voltage: The MCP1643T-I/MS allows users to set the output voltage to a desired level, ensuring compatibility with a variety of loads and applications.
  • High Efficiency: With its integrated synchronous P-channel MOSFET and PWM operation, it offers high efficiency across a wide range of load conditions, which is critical for maximizing battery life in portable applications.
  • True Output Disconnect: This feature allows the device to completely disconnect the output from the input when disabled, preventing any leakage current to the load, thereby conserving battery life.
  • Low Quiescent Current: The MCP1643T-I/MS boasts a low quiescent current that further enhances battery life, making it ideal for battery-powered applications where power conservation is crucial.
  • Stable with Ceramic Output Capacitors: The converter is designed to be stable with low ESR ceramic output capacitors, providing a reliable and stable voltage supply.

Applications

The versatile nature of the MCP1643T-I/MS makes it suitable for a broad range of applications, including:

  • Portable Electronics
  • Wireless Networking Devices
  • Medical Devices
  • Smart Metering
  • LED Lighting
  • Power Backup Systems

Package and Temperature Range

The MCP1643T-I/MS comes in a compact MSOP-8 package, which is ideal for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environments.

With its blend of features geared towards efficiency, flexibility, and space-saving design, the MCP1643T-I/MS from Microchip Technology is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8561 $55.6830
70+ $1.5230 $106.6100
105+ $1.4754 $154.9170
145+ $1.4278 $207.0310
185+ $1.3802 $255.3370
245+ $1.2374 $303.1630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess