EN
  • EN
  • DE

MCP1501-18E/SN

Part No MCP1501-18E/SN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.8V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input 2V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP1501
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372487-MCP1501-18E/SN
Ultra Librarian 3D Model Ultra Librarian MCP1501-18E/SN CAD Model

Description

MCP1501-18E/SN Voltage Reference from Microchip Technology

The MCP1501-18E/SN is a high-precision, buffered voltage reference from Microchip Technology. It has been engineered to deliver a fixed output voltage of 1.8V with an impressive initial accuracy of ±0.1%. This component comes in a small 8-pin SOIC (SN) package, making it suitable for space-constrained applications.

One of the key features of the MCP1501-18E/SN is its low temperature coefficient, which is typically 10 ppm/°C. This ensures that the output voltage remains stable across a wide temperature range, making it ideal for high-precision and temperature-sensitive applications. The device is capable of sourcing and sinking up to 20 mA of load current, providing sufficient drive capability for most applications.

With a long-term stability of just 75 ppm/1000 hours at 25°C, the MCP1501-18E/SN is a reliable choice for critical system voltage references. Additionally, the low dropout voltage characteristic of this device allows for a minimal difference between the input and output voltages, which enhances the efficiency of the overall system and is particularly beneficial in battery-operated devices where power conservation is crucial.

The MCP1501-18E/SN is also characterized by its low output noise, which is typically 27 µV RMS, contributing to improved signal integrity in sensitive analog circuits. This makes it an excellent choice for precision data conversion in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and mixed-signal devices where noise can significantly impact performance.

This voltage reference is designed with advanced features such as a shutdown mode, which reduces the quiescent current to 2 µA, further conserving power when the device is not in active use. The MCP1501-18E/SN is suitable for a variety of applications, including medical devices, industrial controls, precision instrumentation, and portable, battery-powered equipment.

Overall, the MCP1501-18E/SN from Microchip Technology is a robust and reliable voltage reference that offers high accuracy, low power consumption, and excellent temperature stability, making it an essential component for precision electronics.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess