EN
  • EN
  • DE

MCP1407-E/P

Part No MCP1407-E/P
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 6A High-Speed Power MOSFET Drivers | IC MOSFET DVR 6A 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MCP1407
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1220914-MCP1407-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MCP1407-E/P CAD Model

Description

Microchip Technology MCP1407-E/P MOSFET Driver

The MCP1407-E/P is a robust MOSFET driver from Microchip Technology, designed to offer high-speed performance and efficient power management in a compact DIP-8 package. This driver is capable of delivering peak currents up to 6A, making it an excellent choice for driving large capacitive loads with minimal delay and maximum efficiency.

Featuring a dual-inverting configuration, the MCP1407-E/P provides a versatile solution for various applications, including motor control, power supply modules, and switching power converters. It is engineered to operate over a wide supply voltage range of 4.5V to 18V, which allows it to be used in both low and high voltage systems seamlessly.

One of the standout features of the MCP1407-E/P is its robust latch-up protection, which ensures reliable operation even under adverse conditions. This protection is critical for applications where the integrity and stability of the driving signal are paramount. Additionally, the device boasts a low shoot-through current, which helps to prevent potentially damaging cross-conduction in power transistors.

The MCP1407-E/P also offers matched rise and fall times, which helps to minimize switching losses and improve overall efficiency. The driver is equipped with a fast propagation delay of typically 25ns, which contributes to its high-speed performance and makes it suitable for high-frequency switching applications.

For ease of integration into various designs, the MCP1407-E/P includes industry-standard pinouts. The compact DIP-8 package is both space-saving and through-hole mountable, which allows for easy assembly and prototyping on standard circuit boards.

Overall, the MCP1407-E/P from Microchip Technology is a reliable and high-performance MOSFET driver that meets the needs of sophisticated electronic designs. Its combination of power, speed, and protection features make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8974 $56.9220
65+ $1.5568 $101.1920
100+ $1.5082 $150.8200
140+ $1.4595 $204.3300
180+ $1.4109 $253.9620
240+ $1.2649 $303.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess