EN
  • EN
  • DE

MCP1317T-29LE10T

Part No MCP1317T-29LE10T
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 317725-MCP1317T-29LE10T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1317T-29LE10T CAD Model

Description

Microchip Technology MCP1317T-29LE10T Voltage Supervisor

The MCP1317T-29LE10T is a highly reliable voltage supervisor component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is an essential component for power management applications, particularly in systems that require precise voltage monitoring to ensure stable and reliable operation.

Key Features:

  • Voltage Threshold: The device features a preset threshold voltage of 2.9V, making it suitable for monitoring 3V power supply systems.
  • Package Type: It comes in a 3-pin SOT-23 package, which is ideal for space-constrained applications.
  • Accuracy: With a high threshold accuracy of ±1.5%, the MCP1317T-29LE10T provides precise monitoring to prevent system malfunction due to undesirable voltage fluctuations.
  • Reset Timeout: It offers a fixed delay time of 10ms (minimum) before a system reset is executed, ensuring that transient errors do not cause unnecessary resets.
  • Low Power Consumption: Designed for energy-sensitive circuits, the device has a low operating current, making it an energy-efficient choice for battery-operated systems.
  • Operating Temperature: The voltage supervisor operates over an industrial temperature range of -40°C to +125°C, allowing for use in harsh environmental conditions.

Applications:

The MCP1317T-29LE10T is versatile and can be used in a wide range of applications, including:

  • Microcontroller and microprocessor systems
  • Portable and battery-powered electronics
  • Industrial control systems
  • Automotive electronics
  • Data storage systems
  • Medical devices

As a voltage supervisor, the MCP1317T-29LE10T is tasked with monitoring the supply voltage of electronic systems and initiating a reset when the monitored voltage drops below the threshold. This helps in preventing data corruption, ensuring system reliability, and enhancing the longevity of electronic components. With its precision, low power consumption, and robustness in various environmental conditions, the MCP1317T-29LE10T from Microchip Technology is an excellent choice for any designer looking to add a layer of protection to their power management system.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess