EN
  • EN
  • DE

MCP130T-460I/TT

Part No MCP130T-460I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.60V LOW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.475V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023044-MCP130T-460I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP130T-460I/TT CAD Model

Description

Microchip Technology's MCP130T-460I/TT Voltage Supervisor

Microchip Technology introduces the MCP130T-460I/TT, a highly reliable and robust voltage supervisor designed to maintain system integrity in a variety of electronic applications. This component is an essential part of any power management system, providing an effective solution for monitoring voltage levels and safeguarding sensitive microcontrollers and digital systems against undesirable operating conditions.

Key Features

  • Voltage Threshold: The MCP130T-460I/TT offers a precise factory-set trigger threshold voltage of 4.6V, ensuring consistent performance and reliable monitoring for systems that operate within this voltage range.
  • Temperature Tolerance: With an industrial temperature range from -40°C to +85°C, this device is suitable for harsh environments and can withstand extreme conditions without compromising its functionality.
  • Reset Timeout Delay: It comes with a built-in 350 ms (minimum) active-low reset delay, providing ample time for the system to stabilize before returning to normal operation after a voltage drop.
  • Output Type: The active-low, open-drain RESET output ensures compatibility with a variety of digital systems, allowing for straightforward integration into existing designs.
  • Low Supply Current: This voltage supervisor is designed for energy-efficient operation, drawing a quiescent current of only 17 µA, making it ideal for battery-powered and portable applications.

Package and Availability

The MCP130T-460I/TT is available in a compact SOT-23 package, allowing for minimal footprint and ease of installation in space-constrained applications. This small form factor, combined with its high level of integration, makes it an excellent choice for designs where board space is at a premium.

Applications

Suitable for a broad range of applications, the MCP130T-460I/TT is particularly adept in systems that require reliable voltage monitoring, such as:

  • Embedded systems
  • Microcontroller power supply monitoring
  • Portable electronics
  • Intelligent instruments
  • Automotive systems
  • Industrial controls

With the MCP130T-460I/TT, Microchip Technology continues its tradition of delivering high-quality, reliable components that meet the stringent demands of modern electronic systems, ensuring that your products operate safely and effectively under all conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8303 $53.9695
150+ $0.6813 $102.1950
230+ $0.6600 $151.8000
315+ $0.6387 $201.1905
405+ $0.6174 $250.0470
545+ $0.5536 $301.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,856 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess