Products specifications Report Issue?

Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1505141-MCP1602-150I/MS
Ultra Librarian 3D Model Ultra Librarian MCP1602-150I/MS CAD Model

You May Also Be Interested in

Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Microchip Technology
IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1602-180I/MF
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention