Microchip Technology's MCP121T-240E/TT Voltage Supervisor
The MCP121T-240E/TT is a high-precision voltage supervisor device designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and efficient component is crucial for monitoring the power supply in digital systems, ensuring that microcontrollers and other sensitive electronics operate within safe voltage levels, thus providing a robust solution for system reliability and stability.
This voltage supervisor is specifically designed to maintain system integrity by monitoring the voltage level of a power supply or a voltage reference and issuing a reset signal when necessary. The MCP121T-240E/TT is characterized by its fixed trip threshold of 2.40V, which is ideal for applications that operate on standard voltage levels. When the monitored voltage falls below this threshold, the device asserts a reset signal, which remains active until the voltage returns to an acceptable level plus a certain hysteresis, ensuring proper system recovery.
Encased in a tiny SOT-23 package, the MCP121T-240E/TT is not only space-efficient but also offers a low supply current feature, making it particularly suitable for portable and battery-operated devices. Its operating temperature range of -40°C to +125°C allows for deployment in various environmental conditions, from industrial to automotive applications.
Key features of the MCP121T-240E/TT include:
- High Accuracy: Tight voltage threshold tolerance ensures reliable operation.
- Low Power Consumption: Ideal for power-sensitive applications due to its minimal quiescent current.
- Reset Time Delay: Programmable delay time provides flexibility in system design.
- Temperature Stability: Consistent performance across a wide temperature range.
- Compact Form Factor: The SOT-23 package is suitable for space-constrained designs.
Overall, the MCP121T-240E/TT from Microchip Technology is an essential component for designers who require a reliable and precise voltage monitoring solution that can easily integrate into a variety of electronic systems. Its features and benefits make it an excellent choice for enhancing system safety and preventing damage due to undesirable voltage levels.