EN
  • EN
  • DE

MCP121-475E/TO

Part No MCP121-475E/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3  /  Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Bag
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 80ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number MCP121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP121-475E/TO-NDR,MCP121475ETO
Standard Package 1,000
Win Source Part Number 988492-MCP121-475E/TO
Ultra Librarian 3D Model Ultra Librarian MCP121-475E/TO CAD Model

Description

Microchip Technology's MCP121-475E/TO Voltage Supervisor

The MCP121-475E/TO is a highly precise voltage supervisor device designed by Microchip Technology, aimed at providing reliable monitoring of power supplies in electronic equipment. This compact supervisory circuit is a crucial component for systems that require consistent and accurate voltage control to ensure proper operation and protection against voltage fluctuations.

Key Features

  • Voltage Threshold: The device has a preset trigger threshold voltage of 4.75V, which is ideal for 5V systems, ensuring that the system does not operate under conditions that could lead to unreliable performance.
  • Accuracy: It offers a high accuracy of ±1.5%, which is critical for applications where precise voltage monitoring is necessary to avoid data corruption or hardware damage.
  • Reset Timeout: The MCP121-475E/TO features a built-in delay on its output, providing a 140 ms minimum reset timeout period. This allows the system to stabilize before resuming normal operation after a voltage fault condition.
  • Low Power Consumption: With its low supply current of 1.75 µA (typical), the device is an excellent choice for power-sensitive applications, contributing to overall energy efficiency.
  • Operating Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Housed in a 3-pin TO-92 package, the MCP121-475E/TO is designed for through-hole mounting, which is advantageous for prototyping and applications where space is not highly constrained.

Applications

The MCP121-475E/TO is versatile and can be used across a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Automotive systems

In conclusion, the MCP121-475E/TO from Microchip Technology is a robust and reliable solution for system voltage supervision. Its precision, low power consumption, and wide operating temperature range make it an excellent choice for designers looking to enhance system reliability and protect against the consequences of undesirable voltage conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess