EN
  • EN
  • DE

MCP120T-475I/TT

Part No MCP120T-475I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPRVSR 4.75V OPN DRAIN SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023038-MCP120T-475I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MCP120T-475I/TT CAD Model

Description

Microchip Technology's MCP120T-475I/TT Voltage Supervisor

The MCP120T-475I/TT is a highly reliable voltage supervisory device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact component is engineered to keep microcontroller-based systems safe by monitoring the supply voltage and ensuring it remains within specified thresholds. It is an essential part of any system where data integrity and reliable operation are critical, especially during power-up, power-down, and brown-out conditions.

This supervisor device has a preset threshold voltage of 4.75V, which makes it suitable for 5V systems. When the monitored voltage drops below this threshold, the MCP120T-475I/TT asserts a reset signal to prevent the system from operating under unfavorable conditions. The reset signal remains asserted until the voltage returns to a safe level, plus a built-in delay time to ensure system stability.

The MCP120T-475I/TT is characterized for operation over the industrial temperature range of -40°C to +85°C, making it robust and suitable for harsh environments. It comes in a small three-pin SOT-23 package, which is ideal for space-constrained applications. It is also available in the TO-92 package, offering flexibility for different design layouts.

Key features of the MCP120T-475I/TT include:

  • 4.75V precision voltage monitoring
  • Low supply current of 9 μA (typical), ideal for battery-operated applications
  • 35 ms (minimum) reset time-out period
  • Open-drain output, which allows for wired OR connections
  • Immunity to short VDD transients
  • Temperature range of -40°C to +85°C suitable for industrial applications

Applications for this device are diverse, including but not limited to, microcontroller systems, computers, controllers, intelligent instruments, portable/battery-powered products, and automotive systems. The MCP120T-475I/TT's reliability and precision make it a go-to choice for designers looking to enhance system integrity and avoid the perils of unpredictable voltage dips and surges.

Overall, the MCP120T-475I/TT voltage supervisor from Microchip Technology is an indispensable component for maintaining the health and reliability of electronic systems, ensuring they operate within safe voltage parameters.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6520 $52.1600
190+ $0.5350 $101.6500
290+ $0.5183 $150.3070
400+ $0.5015 $200.6000
520+ $0.4848 $252.0960
695+ $0.4347 $302.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess