EN
  • EN
  • DE

MCP120-485I/SN

Part No MCP120-485I/SN
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.725V 1 Active Low/Open Drain Automotive 8-Pin SOIC N Tube / IC SUPERVISOR ACTIVE LOW 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.725V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788264-MCP120-485I/SN
Popularity Medium
Supply and Demand Status Limited
Family Name MCP120
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand , China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP120-485I/SN CAD Model

Description

Microchip Technology MCP120-485I/SN Voltage Supervisor

The MCP120-485I/SN is a highly reliable voltage supervisory device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact component is specifically engineered to keep microcontroller-based systems safe by monitoring the power supply voltage levels and ensuring that they remain within acceptable ranges for stable operation.

The MCP120-485I/SN is part of Microchip's MCP120 series and comes in an 8-pin SOIC (Small Outline Integrated Circuit) package. It operates with a nominal threshold voltage of 4.85V, making it suitable for 5V systems. This voltage supervisor is characterized by its precision monitoring capability, which is critical in preventing system failures due to unstable or inadequate power supply voltages.

One of the key features of the MCP120-485I/SN is its ability to provide a reset signal to the microcontroller during power-up, power-down, and brown-out conditions. The reset signal ensures that the microcontroller restarts in a known state, which is essential for maintaining the integrity and reliability of the system's operation. The device's active-low reset output remains asserted until the monitored voltage exceeds the precise factory-trimmed threshold voltage and for a period of time after that, ensuring the system has stabilized before the microcontroller is allowed to resume operation.

The MCP120-485I/SN is designed for a wide range of applications, including those that require high accuracy and reliability, such as automotive systems, embedded controllers, and industrial equipment. It offers a broad operating temperature range of -40°C to +125°C, catering to environments that experience extreme temperature variations.

Additional features of this voltage supervisor include low supply current, which is beneficial for power-sensitive applications, and immunity to short-duration transients on the monitored supply voltage, which enhances the robustness of the system. With its built-in hysteresis, the MCP120-485I/SN also helps to prevent false reset signals due to noisy voltage inputs.

In summary, the Microchip Technology MCP120-485I/SN is a dependable choice for system designers who require a voltage supervisor that offers precision, reliability, and robustness to maintain system stability and prevent data corruption or loss due to power supply anomalies.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess