EN
  • EN
  • DE

MCP120-485GI/TO

Part No MCP120-485GI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3 / Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Bag
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.725V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number MCP120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP120-485GI/TO-NDR
Standard Package 1,000
Win Source Part Number 1176602-MCP120-485GI/TO
Ultra Librarian 3D Model Ultra Librarian MCP120-485GI/TO CAD Model

Description

Microchip Technology MCP120-485GI/TO Product Overview

The MCP120-485GI/TO is a highly reliable voltage supervisory device designed and manufactured by Microchip Technology. This compact component is an essential part of many electronic systems, providing crucial monitoring to ensure that microcontrollers and digital systems operate within their specified voltage ranges. The MCP120-485GI/TO is an ideal solution for managing system reset functions and protecting against unpredictable voltage fluctuations.

Key Features

  • Voltage Threshold: The MCP120-485GI/TO supervisory circuit has a preset threshold voltage of 4.85V, tailored for applications that require precise voltage monitoring.
  • Accuracy: It offers a high degree of accuracy (±1.5%) in monitoring the supply voltage, ensuring reliable operation of the system it is integrated into.
  • Reset Time Delay: This device includes a built-in delay on its output which prevents false triggering by providing a stable reset signal to the microcontroller during power-up, power-down, or brown-out conditions.
  • Low Power Consumption: Designed for energy-efficient operation, the MCP120-485GI/TO consumes minimal power, making it suitable for battery-operated devices.
  • Temperature Range: It operates over an industrial temperature range, from -40°C to +125°C, ensuring consistent performance under varying environmental conditions.
  • Package Type: This supervisory circuit comes in a TO-92 package, which is widely used and easy to integrate into a variety of circuit board layouts.

Applications

The MCP120-485GI/TO is versatile and can be used across a range of applications, including:

  • Automotive systems
  • Embedded systems
  • Portable electronics
  • Microcontroller power supply monitoring
  • Industrial equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP120-485GI/TO is no exception. It is built to meet rigorous standards, ensuring that it provides reliable voltage monitoring to safeguard your electronic systems. By choosing the MCP120-485GI/TO for your design, you can be confident in the stability and performance of your application, even in the most demanding conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess