EN
  • EN
  • DE

TC54VN2502ECB713

Part No TC54VN2502ECB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 2.5V NCH OD SOT23A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 196543-TC54VN2502ECB713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC54VN2502ECB713 CAD Model

Description

Microchip Technology TC54VN2502ECB713 Voltage Detector

The TC54VN2502ECB713 is a precision voltage detector from the reputable manufacturer, Microchip Technology. This component is meticulously designed to monitor voltage levels within electronic systems, ensuring that the devices operate within their safe voltage thresholds. It is a vital component for power management applications, particularly in systems that require a high degree of reliability and stability.

This voltage detector is characterized by its low power consumption and small form factor, making it an ideal choice for portable and battery-operated devices. With a detection voltage of 2.5V, the TC54VN2502ECB713 is tuned for applications that run on standard power rails, providing an accurate monitoring solution that can help prevent damage caused by abnormal voltage conditions.

The device comes in a 3-pin SOT-23B package, which is not only space-saving but also allows for easy integration into a variety of circuit designs. Its compact size does not compromise its performance, as it offers a precise voltage detection capability with minimal components required for operation.

Key features of the TC54VN2502ECB713 include:

  • High Accuracy: The detector boasts a high accuracy threshold, ensuring that devices are protected from unexpected voltage drops or surges with precision.
  • Low Power Consumption: It is designed for efficiency, drawing minimal current, which is critical for extending battery life in portable applications.
  • Fast Response Time: The component reacts quickly to voltage changes, providing timely signals to the system for appropriate action.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for various environments and conditions.

The TC54VN2502ECB713 is not only a testament to Microchip Technology's commitment to quality and performance but also a versatile component that can be used across multiple applications. Whether it's in consumer electronics, automotive systems, or industrial controls, this voltage detector ensures that your devices operate safely and efficiently at all times.

For engineers and designers looking for a reliable voltage monitoring solution, the TC54VN2502ECB713 from Microchip Technology is an excellent choice that combines performance, size, and energy efficiency.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess